EN
  • EN
  • DE

BF3225-R5R6DAQT/LF

Part No BF3225-R5R6DAQT/LF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985451-BF3225-R5R6DAQT/LF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF3225-R5R6DAQT/LF CAD Model

Description

The BF3225-R5R6DAQT/LF is a bandpass filter manufactured by ACX. This component is engineered to selectively pass signals within a specific frequency range while attenuating signals outside that range. Bandpass filters are critical in various communication and electronic systems for signal conditioning, noise reduction, and interference mitigation.

Applications:

  • Wireless communication systems: Found in mobile phones, Wi-Fi devices, and Bluetooth modules for frequency selection and noise reduction.
  • RF Transceivers: Used to isolate desired transmit and receive frequencies.
  • Satellite communication equipment: Essential for filtering signals in satellite uplink and downlink transmissions.
  • Navigation systems: Employed in GPS and other navigation devices to filter out unwanted signals.
  • Test and measurement instruments: Integrated into spectrum analyzers and signal generators for precise signal filtering.

Features:

  • Compact design: Offers a small footprint for easy integration into compact electronic devices.
  • Low insertion loss: Minimizes signal attenuation within the passband for efficient signal transmission.
  • High attenuation: Provides effective rejection of unwanted signals outside the passband.
  • Surface mount device (SMD): Designed for automated assembly processes, reducing manufacturing time and cost.
  • RoHS compliant: Meets environmental regulations, ensuring the absence of hazardous substances.

Benefits:

  • Improved signal clarity: Enhances the quality of desired signals by removing unwanted noise and interference.
  • Optimized device performance: Improves the overall performance of electronic devices by ensuring signal purity.
  • Reduced signal interference: Minimizes the impact of unwanted signals, enhancing the reliability of communication systems.
  • Cost-effective solution: Provides a reliable and efficient filtering solution at a competitive price.
  • Environmentally responsible: Complies with RoHS standards, reducing the environmental footprint.

Specifications:

Due to lack of publicly available datasheets, the below specifications are typical of bandpass filters:

  • Center Frequency: Depends on the intended application.
  • Bandwidth: Depends on the intended application.
  • Insertion Loss: Typically < 3dB.
  • Attenuation: Varies based on the frequency range.
  • Impedance: Typically 50 Ohms.
  • Operating Temperature Range: Typically -40°C to +85°C.

For specific details, refer to the manufacturer's datasheet when available.

You May Also Be Interested in

Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess