EN
  • EN
  • DE

LMC7211AIMX

Part No LMC7211AIMX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Tiny CMOS Comparator with Rail-to-Rail Input and Push-Pull Output | IC COMPAR TNY CMOS RR IN 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Use For General
Number of Elements 1
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 14μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMC7211
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201282-LMC7211AIMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC7211AIMX CAD Model

Description

Product Overview

The Texas Instruments LMC7211AIMX is a high-precision micro-power comparator that offers an ideal blend of low power consumption and excellent performance. Designed with the modern electronics landscape in mind, this comparator is a perfect choice for battery-powered and portable applications where efficiency and reliability are paramount.

Key Features

  • Low Power Consumption: The LMC7211AIMX operates with a very low supply current, making it suitable for power-sensitive applications.
  • Single Supply Operation: This comparator can operate from a single supply voltage, ranging from 2.7V to 15V, providing flexibility in various circuit designs.
  • Tiny Packaging: Available in a small 5-pin SOT-23 package, the LMC7211AIMX saves valuable board space and is ideal for space-constrained applications.
  • Input Offset Voltage: Features a low input offset voltage, which enhances the accuracy of the system where it is employed.
  • Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor and can directly drive loads.

Applications

The LMC7211AIMX is versatile and can be used in a wide range of applications including:

  • Portable and battery-powered devices
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Voltage monitoring
  • Relay drivers

Performance Specifications

With its impressive specifications, the LMC7211AIMX delivers consistent and reliable performance:

  • Propagation Delay: Fast response time with a typical propagation delay of only 7 microseconds.
  • Input Bias Current: Ultra-low input bias current, minimizing errors in high-impedance sensor circuits.
  • Operating Temperature Range: The device is specified for operation from -40°C to 85°C, ensuring reliable operation under various environmental conditions.

Whether you're developing a new project or optimizing an existing one, the LMC7211AIMX from Texas Instruments is a solid choice for a wide array of comparator applications where efficiency and space are critical considerations.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4983 $52.4405
85+ $1.2294 $104.4990
130+ $1.1910 $154.8300
175+ $1.1526 $201.7050
225+ $1.1142 $250.6950
305+ $0.9989 $304.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess