EN
  • EN
  • DE

LMC6762AIMX

Part No LMC6762AIMX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Dual MicroPower Rail-To-Rail Input CMOS Comparator with Push-Pull Output | IC COMPAR DUAL MICPWR CMOS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Output Type Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 20μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMC6762
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201262-LMC6762AIMX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6762AIMX CAD Model

Description

The Texas Instruments LMC6762AIMX is a high-performance, low-power dual comparator, designed to meet the requirements of various electronic applications that necessitate fast response times and minimal power consumption. This component is part of Texas Instruments' extensive range of comparators that are well-suited for battery-operated devices, portable equipment, and other energy-sensitive systems.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 15V, making it versatile for both single and dual supply operations.
  • Low Power Consumption: It boasts a low power design, consuming typically only 60 μA of supply current, which is ideal for power-sensitive applications.
  • High Input Impedance: With a high input impedance, it ensures minimal loading on the input signal source.
  • Output Compatibility: The LMC6762AIMX features an open-drain output that can be connected to voltages that are higher than V<sub>CC, providing excellent compatibility with various logic levels.
  • Fast Response Time: The device is characterized by a propagation delay typically less than 7 μs, allowing for swift signal processing.
  • Temperature Range: It is operational over the industrial temperature range of -40°C to +85°C, suitable for use in harsh environments.

Applications

The versatility of the LMC6762AIMX makes it an excellent choice for a wide array of applications. It is commonly used in battery-powered systems, threshold detectors/sensors, window comparators, voltage level translators, and A/D converters. Its low power consumption and fast response time make it particularly well-suited for portable electronic devices, such as mobile phones, laptops, and handheld medical equipment.

Product Details

The LMC6762AIMX is offered in a small 8-pin MSOP package, which is ideal for space-constrained applications. The package is designed to facilitate easy integration into various circuit designs. Moreover, the product is RoHS compliant and lead-free, ensuring adherence to environmental standards and regulations.

For engineers and designers looking for a reliable and efficient comparator, the LMC6762AIMX from Texas Instruments stands out as a robust solution that combines performance with power efficiency.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess