EN
  • EN
  • DE

LM98725CCMT/NOPB

Part No LM98725CCMT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description LM98725 3 CH 16-BIT 81 MSPS AFE / 3 Channel AFE 16 Bit 755 mW 56-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Bulk
Number of Bits 16
Number of Channels 3
Power (Watts) 755 mW
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number LM98725
HTSUS 0000.00.0000
Other Names 2156-LM98725CCMT/NOPB,TEXTISLM98725CCMT/NOPB
Standard Package 1
Win Source Part Number 1028934-LM98725CCMT/NOPB
Ultra Librarian 3D Model Ultra Librarian LM98725CCMT/NOPB CAD Model

Description

The LM98725CCMT/NOPB is a high-performance, fully integrated, single-chip analog front-end (AFE) designed by Texas Instruments (TI). This advanced AFE is specifically tailored for medical imaging applications such as computed tomography (CT) and digital X-ray. It is also suitable for a wide range of other high-speed signal processing applications that require high dynamic range and low noise performance.

Key Features

  • High Dynamic Range: The LM98725CCMT/NOPB offers excellent dynamic range, making it ideal for imaging applications where capturing a wide range of signal intensities is crucial.
  • Low Noise: TI's design ensures low-noise performance, which is essential for achieving high-quality imaging results.
  • High-Speed Operation: Capable of handling high data rates, this AFE can keep up with the demanding pace of modern medical imaging equipment.
  • Integrated Features: The device includes a 16-bit analog-to-digital converter (ADC), a correlated double sampler (CDS), and a programmable gain amplifier (PGA), among other features, which simplifies system design and reduces component count.
  • Power Efficiency: With power management features, the LM98725CCMT/NOPB is designed for efficient operation, reducing power consumption and heat generation.

Applications

The LM98725CCMT/NOPB is designed to meet the stringent requirements of medical imaging systems but is also versatile enough for use in other high-speed precision data acquisition systems. Its robust design and integrated functionality make it a preferred choice for engineers and designers looking to enhance the performance of their imaging solutions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM98725CCMT/NOPB is no exception. It is designed to meet the rigorous standards required by medical applications, ensuring long-term reliability and performance. The NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4006 $73.2018
5+ $20.0211 $100.1055
8+ $19.3954 $155.1632
11+ $18.7697 $206.4667
14+ $18.1441 $254.0174
19+ $16.2671 $309.0749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 929 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess