EN
  • EN
  • DE
  • IT

AT29035-XS4T-2

Part No AT29035-XS4T-2
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817942-AT29035-XS4T-2
Ultra Librarian 3D Model Ultra Librarian AT29035-XS4T-2 CAD Model

Description

The AT29035-XS4T-2 is a Parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) chip manufactured by Atmel. EEPROMs are a type of non-volatile memory used in a variety of electronic devices for storing data that needs to be retained even when power is removed.

Applications:

  • Embedded systems: For storing configuration data, boot code, or user preferences.
  • Industrial control systems: For storing calibration data and program code in programmable logic controllers (PLCs) and other industrial devices.
  • Consumer electronics: Used in devices such as set-top boxes, DVD players, and printers for storing firmware and settings.
  • Automotive electronics: Employed in engine control units (ECUs) and other automotive systems for storing calibration data and software.
  • Networking equipment: For storing configuration settings and firmware in routers, switches, and modems.

Features:

  • Non-volatile storage: Retains data even when power is removed.
  • Electrically erasable and programmable: Allows for easy updating of stored data.
  • Parallel interface: Provides high-speed data access.
  • Low power consumption: Suitable for battery-powered applications.
  • High endurance: Can withstand a large number of write/erase cycles.

Benefits:

  • Reliable data storage: Ensures data is retained even in harsh environments.
  • Easy to update: Allows for quick and easy modifications to stored data.
  • Fast data access: Provides quick access to stored information.
  • Long lifespan: Offers a long operational life.
  • Versatile: Can be used in a wide range of applications.

Additional Details:

Specific technical specifications for the AT29035-XS4T-2, such as memory capacity, operating voltage, and temperature range, can be found in the manufacturer's datasheet. This EEPROM likely utilizes a parallel interface for data transfer and is designed for embedded applications requiring non-volatile storage. The XS4T-2 likely refers to a specific packaging or speed grade variant.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess