EN
  • EN
  • DE

PI6CX100-27WE

Part No PI6CX100-27WE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC VCXO 27MHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type VCXO
Frequency 27MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 5mA
Temperature Range - Operating -20°C to 70°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 209984-PI6CX100-27WE
Popularity Medium
Supply and Demand Status Balance
Quantity per package 97
Ultra Librarian 3D Model Ultra Librarian PI6CX100-27WE CAD Model

Description

PI6CX100-27WE Clock Buffer from Diodes Incorporated

The PI6CX100-27WE is a high-performance, low-skew, low-jitter clock buffer from Diodes Incorporated. This precision clock distribution device is specifically designed to distribute a single clock input to multiple outputs with minimal signal degradation. It is an ideal solution for complex timing requirements in a wide range of applications, including computing, networking, telecommunications, and industrial markets.

Key Features

  • Low Skew: The PI6CX100-27WE boasts extremely low output-to-output skew, ensuring that clock signals are distributed with high precision and consistency across all outputs.
  • Low Jitter: With its low jitter performance, this clock buffer helps to maintain signal integrity, which is critical for high-speed digital systems that require stable and accurate timing signals.
  • Multiple Outputs: The device provides multiple buffered outputs, making it versatile for various applications that require multiple synchronized clock signals.
  • Wide Frequency Range: It supports a broad range of input frequencies, providing flexibility for use with different clock sources and systems.
  • Advanced Power Management: The PI6CX100-27WE includes power-saving features that reduce power consumption when the device is not in active use, contributing to energy-efficient system design.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device to withstand environmental and handling stresses, improving the reliability and longevity of the product.

Applications

The PI6CX100-27WE is suitable for a variety of applications where precise clock distribution is necessary. These include, but are not limited to:

  • Server and workstation motherboards
  • Networking equipment such as routers and switches
  • Data storage systems
  • Telecommunication infrastructure
  • Industrial control systems

Product Specifications

The PI6CX100-27WE is packaged in a space-saving 16-pin TSSOP (Thin Shrink Small Outline Package), providing a compact solution for systems where board space is at a premium. It operates over a wide temperature range, making it suitable for various environmental conditions.

For more detailed specifications, application notes, and support documentation, customers are encouraged to visit the Diodes Incorporated website or contact their sales and technical support team.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC / Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4099 $63.4455
100+ $1.1568 $115.6800
155+ $1.1207 $173.7085
215+ $1.0845 $233.1675
280+ $1.0484 $293.5520
370+ $0.9399 $347.7630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess