Product Overview: LM94CIMT from Texas Instruments
The LM94CIMT is a precision integrated circuit from Texas Instruments, designed to offer a comprehensive solution for temperature sensing and control in a variety of applications. This device is part of Texas Instruments' portfolio of temperature sensors and control ICs, renowned for their reliability and performance.
Key Features
- Accurate Temperature Sensing: The LM94CIMT provides high-accuracy temperature readings, making it ideal for critical applications where precise temperature monitoring is essential.
- Wide Operating Range: This device operates over a broad temperature range, ensuring its versatility across different environments and systems.
- Digital Interface: It comes equipped with a digital interface that facilitates easy integration with microcontrollers and other digital systems, allowing for straightforward communication and control.
- Programmable Alert Function: The LM94CIMT features a programmable alert function, which can be set to trigger at specific temperature thresholds, providing an automated response to potential overheating scenarios.
Applications
The LM94CIMT is suitable for a wide range of applications, including:
- Computer and server systems
- Industrial controls
- Telecommunication equipment
- Consumer electronics
Technical Specifications
The device boasts an impressive set of technical specifications that ensure its suitability for demanding applications:
- Supply Voltage Range: 3.0V to 3.6V
- Temperature Accuracy: ±3°C (max) over full temperature range
- Interface: 2-wire SMBus serial interface
- Operating Temperature Range: -40°C to +125°C
- Packaging: Surface-Mount package for easy PCB integration
Quality and Support
Texas Instruments is committed to delivering high-quality products. The LM94CIMT is backed by Texas Instruments' extensive support resources, including technical documentation, application notes, and customer support services to assist with design-in and troubleshooting.