EN
  • EN
  • DE

BB555H7902

Part No BB555H7902
Manufacturer Infineon Technologies
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARIABLE CAPACITANCE DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Infineon Technologies
Package Bulk
Product Status Obsolete
Capacitance @ Vr, F 2.3pF @ 28V, 1MHz
Capacitance Ratio 8.9
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Max) 30 V
Diode Type Single
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case SC-80
Supplier Device Package PG-SCD80-2
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 713678-BB555H7902
Ultra Librarian 3D Model Ultra Librarian BB555H7902 CAD Model

Description

The 713678-BB555H7902 is a variable capacitance diode that belongs to the discrete semiconductor products category.

  • Commonly used in: Applications that require diodes with variable capacitance, such as in tuning circuits or frequency modulation circuits
  • Peak Reverse Voltage: 30V
  • Capacitance: 2.3pF @ 28V and 1MHz frequency
  • Capacitance Ratio: 8.9 (ratio of capacitance @ C1 to capacitance @ C28)
  • Diode Type: Single
  • Mounting Type: Surface mountable
  • Package/Case Type: SC-80
  • Supplier Device Package: PG-SCD80-2
  • Operating Temperature Range: -55°C to 150°C
  • Status: Obsolete
  • Manufacturer: Infineon Technologies

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
Infineon Technologies
1.3@C4V/C6V Standalone 10V SOD-323 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0583
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1640
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5141 $52.9935
85+ $1.2424 $105.6040
125+ $1.2036 $150.4500
175+ $1.1647 $203.8225
225+ $1.1259 $253.3275
300+ $1.0094 $302.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess