Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Sensor Interface
Input Type Differential
Output Type Voltage
Operating Supply Current 8mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 071550-LM9040MX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM9040MX CAD Model

Description

The is a high-performance operational amplifier from Texas Instruments. This product is part of Texas Instruments' robust line of integrated circuits designed for superior speed, low power consumption, and efficiency.

  • Key Features: Under-voltage lockout with hysteresis, power-on reset generator, adjustable precision voltage detector, power sequencing capability.
  • Design Features: Operates over a wide temperature range, low power consumption, compact size.
  • Applications: Ideal for digital systems such as servers and computers.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Lowest to $22.6794
ECAD model for AD9949KCP
Analog Devices Inc.
IC CCD SIGNAL PROC 10BIT 48-LQFP
Lowest to $12.2064
ECAD model for AD9843AJSTZ
NXP / Nexperia
IC SMOKE DETECT PHOTOELEC 16-DIP
Need more? Email Us
ECAD model for MC145018P
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.7913
ECAD model for AD9944KCP
Analog Devices Inc.
IC CCD SIGNAL PROC 10BIT 48-LQFP
Lowest to $16.2824
ECAD model for AD9840AJST
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Need more? Email Us
ECAD model for MAX9925AUB+T
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Need more? Email Us
ECAD model for AK8981AH
Texas Instruments
Precision, Low Drift 4-20mA TWO-WIRE TRANSMITTER
Lowest to $138.9634
ECAD model for XTR101BG
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48-LQFP
Need more? Email Us
ECAD model for AD9845AJST

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention