EN
  • EN
  • DE

AD9845AJST

Part No AD9845AJST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 12BIT 48-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9845A
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 556627-AD9845AJST
Ultra Librarian 3D Model Ultra Librarian AD9845AJST CAD Model

Description

Product Overview: AD9845AJST by Analog Devices Inc.

The AD9845AJST is a high-performance, mixed-signal integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This precision component is particularly suitable for advanced imaging applications, where it serves as a complete analog front-end processor for CCD (Charge-Coupled Device) digital imaging systems.

Key Features and Benefits:

  • High Resolution: The AD9845AJST offers exceptional resolution and image quality, making it ideal for high-definition imaging applications.
  • Integrated Correlated Double Sampling (CDS): The device includes an on-chip CDS function, which reduces the noise associated with the CCD output and improves the signal-to-noise ratio, resulting in clearer images.
  • Programmable Gain Amplifier (PGA): The built-in PGA allows for fine-tuning of gain to match the CCD output, thereby optimizing the dynamic range of the system.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9845AJST operates with low power consumption, making it suitable for portable and battery-powered devices.
  • Precision Timing Generator: The integrated precision timing generator simplifies the design and reduces the component count by generating all the necessary control signals for the CCD sensor.

Applications:

The versatility of the AD9845AJST allows it to be used in a wide range of applications, including:

  • Digital Still Cameras
  • Machine Vision Systems
  • Medical Imaging Equipment
  • Scientific Instrumentation

Technical Specifications:

Here are some of the technical specifications that highlight the performance of the AD9845AJST:

  • Supply Voltage: 3.3 V
  • Analog Input Dynamic Range: >60 dB
  • Internal Fixed Gain: 0 dB to 18 dB in 6 dB steps
  • Operating Temperature Range: -40°C to +85°C
  • Package: 48-Lead LQFP

With its robust feature set and high-quality performance, the AD9845AJST from Analog Devices Inc. is a top choice for designers looking to enhance the capabilities of their CCD imaging solutions.

You May Also Be Interested in

Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $20.3814
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess