EN
  • EN
  • DE

AD9840AJST

Part No AD9840AJST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 10BIT 48-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 75°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9840A
Standard Package 88 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556623-AD9840AJST
Ultra Librarian 3D Model Ultra Librarian AD9840AJST CAD Model

Description

The AD9840AJST is a high-performance, mixed-signal front-end processor from the renowned manufacturer Analog Devices Inc. Designed for sophisticated imaging applications, this integrated circuit is a perfect fit for a wide range of uses, including medical imaging, machine vision, and security systems.

Key Features

  • High-Speed Operation: The AD9840AJST operates at a maximum clock speed of 80 MHz, ensuring rapid data processing and image capture, which is crucial for real-time imaging applications.
  • Integrated Analog-to-Digital Converter (ADC): With a built-in 10-bit ADC, this chip can accurately digitize analog video signals, providing clean and precise digital outputs.
  • Low Noise Performance: The device is engineered to minimize noise, ensuring high-quality image capture with less distortion, which is essential for high-precision imaging tasks.
  • Flexible Interface: It offers a versatile digital interface that can be easily integrated with a variety of DSPs and microprocessors, facilitating smooth data transfer and system integration.
  • Programmable Gain Amplifier (PGA): The inclusion of a PGA allows for fine-tuning of the signal gain, enabling customization for different imaging conditions and requirements.

Applications

The AD9840AJST's advanced features make it an ideal choice for:

  • Medical imaging systems, such as ultrasound and MRI
  • Industrial machine vision for quality control and automation
  • Security and surveillance cameras
  • Scientific instrumentation that requires high-speed imaging

Technical Specifications

Parameter Value
Clock Speed Up to 80 MHz
ADC Resolution 10-bit
Supply Voltage 5V
Operating Temperature -40°C to +85°C
Package Surface Mount

With its impressive array of features and capabilities, the AD9840AJST from Analog Devices Inc. stands out as a top-tier component for any application requiring high-speed and high-quality image processing.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess