EN
  • EN
  • DE

LM84BIMQA

Part No LM84BIMQA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Diode Input Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-125C 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 125°C
Sensing Temperature - Remote 0°C ~ 125°C
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Resolution 7 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±1°C
Test Condition 0°C ~ 125°C
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200866-LM84BIMQA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM84BIMQA CAD Model

Description

The LM84BIMQA is a precision integrated circuit from Texas Instruments, designed to monitor system temperature and voltage levels in real-time. This sophisticated device is an essential component for system health monitoring, particularly in applications where temperature and voltage stability are critical for performance and longevity.

Key Features

  • Temperature Monitoring: The LM84BIMQA is capable of monitoring its own temperature as well as the temperature of an external diode, allowing for dual temperature sensing. This is particularly useful for tracking CPU or GPU temperatures in computing systems.
  • Voltage Sensing: It includes the functionality to monitor two voltage levels. This feature is crucial for power supply regulation, ensuring that the system operates within safe voltage parameters.
  • Programmable Limit Settings: Users can set high and low limits for temperature and voltage readings. If these thresholds are crossed, the LM84BIMQA can trigger an alarm or system response, enhancing protection against overheating or voltage irregularities.
  • Interface Compatibility: The device supports the SMBus interface, making it easy to integrate into existing systems for communication with microcontrollers or other ICs.
  • Compact Package: Housed in a small-footprint 8-pin MSOP package, the LM84BIMQA is suitable for space-constrained applications without sacrificing performance or reliability.

Applications

The LM84BIMQA is versatile and can be used in a variety of applications, including:

  • Personal computers and servers
  • Telecommunications equipment
  • Industrial systems
  • Embedded systems

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the LM84BIMQA is an excellent choice for designers and engineers looking to incorporate reliable temperature and voltage monitoring into their systems. Its programmable limits and alarm functionality ensure that systems remain within operational parameters, providing peace of mind and enhancing the overall safety and stability of the application it serves.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1656 $51.6560
24+ $4.2385 $101.7240
37+ $4.1060 $151.9220
51+ $3.9736 $202.6536
66+ $3.8411 $253.5126
88+ $3.4438 $303.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,866 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess