EN
  • EN
  • DE

UPD434008ALE-15

Part No UPD434008ALE-15
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
RoHS Non-Compliant
Win Source Part Number 1006580-UPD434008ALE-15
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD434008ALE-15 CAD Model

Description

The UPD434008ALE-15 is a high-speed Static Random Access Memory (SRAM) chip manufactured by NEC. It is organized as 4,194,304 words x 8 bits, providing a total memory capacity of 4MB. This SRAM is designed for applications requiring fast data access and storage, such as cache memory, buffer memory, and high-performance computing systems.

Applications:

  • Cache memory
  • Buffer memory
  • High-performance computing systems
  • Networking equipment
  • Graphics cards

Features:

  • 4MB (4,194,304 words x 8 bits) memory organization
  • Fast access time (15 ns)
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • Low power consumption
  • Three-state outputs for bus interfacing
  • Available in a TSOP package

Benefits:

  • High-speed data access
  • Large memory capacity
  • Easy to interface with microprocessors and microcontrollers
  • Low power consumption for energy-efficient systems
  • Compact package size

Technical Specifications:

The UPD434008ALE-15 features a fast access time of 15 ns, enabling quick data retrieval and storage. It operates with a single 3.3V power supply, simplifying power supply design. The device is TTL compatible, allowing for easy integration with other TTL devices. The UPD434008ALE-15 consumes low power, making it suitable for battery-powered applications and energy-efficient systems. The SRAM has three-state outputs, which enable it to be easily interfaced with microprocessor and microcontroller buses. The device is available in a TSOP (Thin Small Outline Package) package, which is a compact surface-mount package.

The UPD434008ALE-15 is commonly used as cache memory in high-performance computing systems to improve data access speed. It is also used as buffer memory in networking equipment to store data temporarily. In graphics cards, the SRAM is used to store textures and other graphical data. The high-speed data access and large memory capacity of the UPD434008ALE-15 make it a versatile memory device for a wide range of applications.

The device's low power consumption and compact package size make it ideal for portable and space-constrained applications. The UPD434008ALE-15 is a reliable and high-performance SRAM chip that is well-suited for applications requiring fast data access and storage.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess