EN
  • EN
  • DE

LM8333GGR8AXSX/NOPB

Part No LM8333GGR8AXSX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description Mobile I/O Companion Supporting Key-Scan, I/O Expansion, PWM and ACCESS.bus Host Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Controller
Interface ACCESS.bus, I2C
Operating Supply Voltage 2.25 V ~ 2.9 V
Operating Supply Current 6mA
Operating Temperature Range -40°C ~ 85°C
Package 49-VFBGA
Manufacturer Package 49-MicroArray
Win Source Part Number 1200837-LM8333GGR8AXSX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM8333
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM8333GGR8AXSX/NOPB CAD Model

Description

Product Overview: LM8333GGR8AXSX/NOPB

The LM8333GGR8AXSX/NOPB is a highly integrated device from Texas Instruments, designed to meet the demanding requirements of portable and space-constrained electronics. This product is a Mobile I/O Companion that supports keypad and general-purpose I/O expansion with a built-in keypad controller and GPIO (General Purpose Input/Output) interface. It is commonly used in applications such as mobile phones, PDAs, and other handheld devices where an extended keypad matrix and additional I/Os are required.

The LM8333GGR8AXSX/NOPB operates over a wide voltage range from 1.8V to 3.3V, which makes it suitable for battery-operated devices. Its low power consumption is critical for extending battery life in portable applications. The device comes in a small, lead-free, 36-bump micro SMD package, ensuring a compact footprint and ease of integration into system designs.

Key Features:

  • Integrated keypad controller supporting up to an 8x8 matrix, allowing for up to 64 keys.
  • 18 GPIOs which can be used for additional input or output functions.
  • I²C/SPI interface for communication with the host processor.
  • Programmable long key-press and debounce times.
  • Auto-sleep and wake-up functionality for power management.
  • Support for key press interrupt signaling to the host processor.

Applications:

  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Portable media players
  • Handheld gaming devices
  • Other devices requiring an extended keypad interface

The LM8333GGR8AXSX/NOPB is designed with the reliability and innovation associated with Texas Instruments. It provides a versatile, efficient, and space-saving solution for expanding the user interface capabilities of portable electronic devices. Whether you're designing a new product or upgrading an existing one, this Mobile I/O Companion can help you enhance functionality while minimizing design complexity and power consumption.

You May Also Be Interested in

Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess