EN
  • EN
  • DE

LM8207MTX/NOPB

Part No LM8207MTX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC BUFFER/DVR/VREF 48-TSSOP / Gamma Buffer 48-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Type Rail-to-Rail
Number of Circuits 18
-3db Bandwidth 2MHz
SR - Slew Rate 1 V/μs
Operating Supply Current 6.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 6 V ~ 16 V
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 779379-LM8207MTX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM8207
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM8207MTX/NOPB CAD Model

Description

Overview of LM8207MTX/NOPB from Texas Instruments

The LM8207MTX/NOPB is a highly efficient, precision integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern electronic applications. This component is an ideal solution for designers looking to enhance system performance while maintaining energy efficiency and reliability.

Key Features

  • High Precision: The LM8207MTX/NOPB is engineered to deliver accurate and stable performance, ensuring the reliability of the overall system in which it is used.
  • Energy Efficiency: With its focus on power conservation, this IC helps in reducing the overall power consumption of the system, making it suitable for battery-powered devices and green technology applications.
  • Durable Design: Encased in a robust package, this product is designed to withstand harsh conditions and provide a long operational lifespan.
  • Flexible Application: The versatility of the LM8207MTX/NOPB makes it a perfect fit for a wide array of electronic systems, ranging from consumer electronics to industrial machinery.

Specifications

  • Part Number: LM8207MTX/NOPB
  • Manufacturer: Texas Instruments
  • Package / Case: The component comes in a reliable package that ensures both functionality and ease of integration into various circuits.
  • Operating Temperature Range: It is designed to operate effectively within a broad temperature range, accommodating various environmental conditions.

Applications

The LM8207MTX/NOPB is suitable for a wide range of applications, including:

  • Power management systems
  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive electronics for enhanced vehicle performance
  • Industrial control systems where precision and efficiency are paramount
  • Medical devices that require reliable and accurate electronic components

With its combination of precision, efficiency, and versatility, the LM8207MTX/NOPB from Texas Instruments represents a top-tier choice for any application requiring a reliable integrated circuit. Its robust design and flexible nature make it a valuable addition to any electronic project or product.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess