EN
  • EN
  • DE

LM7705MMEVAL

Part No LM7705MMEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LM7705MM / LM7705 Charge Pump Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Negative Inverter
Outputs and Type 1, Non-Isolated
Voltage - Output -0.23V
Output Current 26mA
Voltage - Input 3 V ~ 5.25 V
Regulator Topology Inverting
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM7705
Win Source Part Number 779365-LM7705MMEVAL
Popularity Medium
Supply and Demand Status Balance
Family Name LM7705
Introduction Date November 07, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM7705MMEVAL CAD Model

Description

The LM7705MMEVAL from Texas Instruments is a meticulously designed evaluation module that serves as a critical tool for engineers and designers to assess the performance of the LM7705 Low Noise Negative Bias Generator. The LM7705 is a unique charge pump-driven device that creates a negative voltage from a positive input. This negative bias is typically used to enhance the performance of operational amplifiers and analog-to-digital converters by driving the negative supply pins.

Key Features

  • Low Noise Output: The LM7705MMEVAL is engineered to deliver a stable and low noise negative voltage, which is essential for high precision analog circuits.
  • Positive to Negative Voltage Conversion: This evaluation module efficiently converts a positive voltage input into a negative voltage output, facilitating a wide range of circuit applications.
  • Compact Design: The compact footprint of the LM7705MMEVAL makes it easy to integrate into existing system designs without requiring substantial space.
  • Easy to Use: The evaluation module is designed for simplicity, allowing users to quickly set up the device and begin testing with minimal effort.

Applications

The LM7705MMEVAL is ideally suited for a variety of applications where a stable negative voltage is required. These include:

  • Precision analog circuits
  • Sensors and data acquisition systems
  • Operational amplifier circuits
  • Portable and battery-powered equipment
  • Signal conditioning blocks

Technical Specifications

The evaluation module features a wide input voltage range and is capable of generating a negative voltage with high efficiency. It is designed to be robust and reliable, ensuring consistent performance even under varying operating conditions. The LM7705MMEVAL comes with all the necessary components to facilitate immediate testing and evaluation, providing designers with a comprehensive understanding of the LM7705's capabilities and performance characteristics.

For further information on the LM7705MMEVAL, including detailed technical data, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5065 $50.6500
215+ $0.4745 $102.0175
330+ $0.4585 $151.3050
470+ $0.4264 $200.4080
610+ $0.4104 $250.3440
765+ $0.3944 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,840 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess