EN
  • EN
  • DE

LM74700MDDFREP

Part No LM74700MDDFREP
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description ENHANCED LOW IQ IDEAL DIODE CONT / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 1.4 µs
Delay Time - OFF 450 ns
Current - Supply 80 µA
Voltage - Supply 3.2V ~ 65V
Applications General Purpose
Temperature Range - Operating -50°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM74700MDDFREPTR,296-LM74700MDDFREPDKR,296-LM74700MDDFREPCT
Standard Package 3,000
Win Source Part Number 1140298-LM74700MDDFREP
Ultra Librarian 3D Model Ultra Librarian LM74700MDDFREP CAD Model

Description

The LM74700MDDFREP is a cutting-edge device from Texas Instruments, designed to deliver exceptional performance in a variety of demanding applications. This product is part of TI's line of automotive-grade components, specifically engineered to meet the rigorous standards of the automotive industry, and suitable for use in a wide range of industrial and commercial applications.

Key Features

  • Smart Diode Controller: The LM74700MDDFREP acts as a controller for N-channel MOSFETs, emulating an ideal diode rectifier when connected in series with the power path. Its smart functionality helps to minimize power loss and improve system efficiency.
  • Ultra-Low Quiescent Current: With an ultra-low quiescent current, this device is an excellent choice for applications where power conservation is crucial, such as battery-powered devices and energy-sensitive systems.
  • Wide Operating Voltage Range: The device supports a wide input voltage range, making it versatile for use in various electrical environments and compatible with a multitude of other components.
  • Reverse Battery Protection: It includes reverse battery protection, safeguarding the system against potential damage due to incorrect battery installation or reverse polarity events.
  • Zero Reverse Recovery Charge: The LM74700MDDFREP eliminates reverse recovery charge, which can lead to reduced electromagnetic interference (EMI) and improved thermal performance.
  • Automotive Grade: As a product designed to meet AEC-Q100 standards, it is reliable and robust enough to withstand the harsh conditions typically found in automotive environments.

Applications

The LM74700MDDFREP is ideal for a variety of applications that require high efficiency and reliability. It is commonly used in:

  • Automotive infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial power supplies
  • Commercial vehicle power systems
  • Any application requiring diode ORing or reverse current blocking

With its robust design and advanced features, the LM74700MDDFREP from Texas Instruments stands out as a superior choice for designers looking to enhance system performance while maintaining stringent efficiency and reliability standards.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1557 $50.0899
18+ $5.8714 $105.6852
27+ $5.6879 $153.5733
37+ $5.5044 $203.6628
47+ $5.3209 $250.0823
63+ $4.7705 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,466 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess