EN
  • EN
  • DE

SN65220YZBT

Part No SN65220YZBT
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description TVS DEVICE MIXED 7V 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting Type Surface Mount
Package / Case 4-UFBGA, DSBGA
Supplier Device Package 4-DSBGA (1x1)
Base Product Number SN652
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669895-SN65220YZBT
Ultra Librarian 3D Model Ultra Librarian SN65220YZBT CAD Model

Description

The SN65220YZBT is a robust, high-performance transient voltage suppressor device designed by Texas Instruments to protect sensitive electronics from electrostatic discharges (ESD) and other voltage-induced transient events. This device is particularly well-suited for safeguarding high-speed data lines and I/O ports in a wide array of applications, including consumer electronics, telecommunications, and industrial equipment.

Key Features

  • ESD Protection: The SN65220YZBT offers excellent ESD protection exceeding IEC 61000-4-2 (Level 4) standards, ensuring the safety of electronic components during sudden voltage spikes.
  • Low Capacitance: With its low loading capacitance, this device is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Low Leakage Current: It features a very low leakage current, which is critical for battery-operated devices, enhancing their battery life and overall efficiency.
  • Fast Response Time: The device responds swiftly to transient events, providing immediate protection and minimizing the risk of damage to the protected circuit.
  • Compact Package: Housed in a small, leadless DSBGA package, the SN65220YZBT is designed for space-constrained applications where board real estate is at a premium.

Applications

The versatility of the SN65220YZBT makes it suitable for a wide range of applications. It is commonly used in:

  • USB interfaces
  • Portable electronics
  • Audio and video inputs
  • Notebook and desktop computers
  • Peripheral ports

Technical Specifications

Parameter Value Package Type DSBGA Number of Pins 6 Operating Temperature Range -40°C to 85°C ESD Protection Level IEC 61000-4-2 (Level 4)

For engineers and designers looking for reliable ESD protection for their high-speed digital interfaces, the SN65220YZBT from Texas Instruments offers a perfect blend of performance, size, and reliability. With its easy integration into existing designs, it stands as a top choice for safeguarding critical electronic components against transient voltages.

You May Also Be Interested in

Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7502 $56.2506
7+ $15.3848 $107.6936
11+ $14.9041 $163.9451
14+ $14.4233 $201.9262
18+ $13.9425 $250.9650
24+ $12.5002 $300.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess