EN
  • EN
  • DE

TPS61310EVM-638

Part No TPS61310EVM-638
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVAL MODULE FOR TPS61310-638 / TPS61310 LED Driver Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 200mA, 200mA, 800mA
Outputs and Type 3, Non-Isolated
Voltage - Output 2.5 V ~ 5.5 V
Voltage - Input 2.5 V ~ 5.5 V
Supplied Contents Board(s)
Utilized IC / Part TPS61310
Win Source Part Number 798047-TPS61310EVM-638
Popularity Medium
Supply and Demand Status Balance
Family Name TPS61310
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61310EVM-638 CAD Model

Description

The TPS61310EVM-638 is a fully integrated evaluation module presented by Texas Instruments, designed to help developers and engineers evaluate the performance and capabilities of the TPS61310 high-frequency, synchronous boost converter with constant current output. This advanced power solution is ideal for powering white LEDs in series, and it is especially suited for portable applications where efficient power conversion is a priority.

Key Features of the TPS61310EVM-638

  • High-Efficiency Synchronous Boost Converter: The TPS61310EVM-638 utilizes a synchronous boost converter which provides increased efficiency over traditional non-synchronous solutions.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide range of LED configurations and ensuring compatibility with various applications.
  • Constant Current Output: Designed to drive LEDs with a constant current, the module ensures uniform brightness and improves the longevity of the LEDs.
  • Integrated Power Diode: The inclusion of an integrated power diode simplifies the circuit design and reduces the number of external components required.
  • Small Form Factor: The compact size of the EVM makes it easy to incorporate into portable devices without significantly increasing the overall size.

Applications

The TPS61310EVM-638 is versatile and can be used in a variety of applications, including:

  • LED flash for digital cameras and smartphones
  • Portable lighting solutions
  • Backlighting for LCD displays

Easy to Use

This evaluation module comes with a user-friendly interface and is equipped with test points that facilitate easy measurement and monitoring of the circuit's performance. Engineers can quickly set up the TPS61310EVM-638 and start testing without the need for complex configurations.

Support and Resources

Texas Instruments provides comprehensive support for the TPS61310EVM-638, including detailed documentation, reference designs, and technical assistance. Users can access a wealth of resources from the Texas Instruments website to accelerate development and maximize the potential of the TPS61310EVM-638 in their projects.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess