The LM7171BIN from Texas Instruments is a high-speed voltage feedback operational amplifier that delivers stellar performance for a wide range of applications. This device is designed to offer a perfect blend of speed, precision, and power consumption, making it an ideal choice for high-frequency signal processing, video and broadcast equipment, A/D converters, and many other demanding applications.
Key Features
- High Slew Rate: With a typical slew rate of 4100 V/µs, the LM7171BIN ensures rapid response to input signal changes, which is crucial for high-speed applications.
- Wide Bandwidth: It boasts a wide unity-gain bandwidth of 200 MHz, providing a broad frequency range for processing signals without significant attenuation.
- Low Distortion: The device offers very low harmonic distortion, which is essential for maintaining signal fidelity in audio and video processing applications.
- High Output Current: Capable of delivering a high output current of ±65 mA, the LM7171BIN can drive capacitive loads with ease, making it versatile for various output requirements.
- Wide Supply Range: It operates over a wide supply range of ±5V to ±15V, allowing for flexible integration into different system designs.
Applications
The LM7171BIN is particularly well-suited for tasks that require accurate and rapid signal handling. Its applications span across various fields:
- High-speed integrators
- Digital-to-analog converters (DACs)
- Video broadcasting equipment
- Telecommunications devices
- Active filters
- Professional audio equipment
Product Specifications
| Parameter |
Value |
| Slew Rate (Typical) |
4100 V/µs |
| Unity-Gain Bandwidth |
200 MHz |
| Output Current |
±65 mA |
| Supply Voltage Range |
±5V to ±15V |
| Number of Channels |
1 |
Overall, the LM7171BIN operational amplifier is a top-tier choice for engineers and designers who require a high-speed op-amp with excellent performance characteristics. Texas Instruments' commitment to quality and reliability ensures that this component will excel in the most challenging applications.