EN
  • EN
  • DE

LM66100DCKT

Part No LM66100DCKT
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Package Tape & Reel
FET Type P-Channel
Internal Switch(s) Yes
Delay Time - ON 27 µs
Delay Time - OFF 2 µs
Current - Output (Max) 1.5A
Voltage - Supply 1.5V ~ 5.5V
Applications General Purpose
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number LM66100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53540-6,296-53540-2,296-53540-1
Standard Package 250
Win Source Part Number 974373-LM66100DCKT
Ultra Librarian 3D Model Ultra Librarian LM66100DCKT CAD Model

Description

Product Overview: LM66100DCKT

The LM66100DCKT is a high-performance, low-dropout voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply in a wide range of applications. This efficient voltage regulator caters to the needs of sensitive electronics requiring a steady voltage for optimal operation.

Key Features

  • Output Voltage Range: The LM66100DCKT offers an adjustable output voltage range that can be set by the user, providing flexibility for various application requirements.
  • High Efficiency: With its low dropout voltage, the device ensures efficient use of power, minimizing energy loss and heat generation, making it suitable for battery-powered and energy-sensitive applications.
  • Load Regulation: It maintains a consistent output voltage even with changes in load, which is crucial for the stable operation of connected devices.
  • Thermal Protection: The LM66100DCKT is equipped with thermal shutdown features that protect the device from overheating, ensuring long-term reliability and safety.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and the load in the event of an overcurrent condition.

Applications

The versatile nature of the LM66100DCKT makes it an ideal choice for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunications equipment
  • Automotive systems
  • Industrial controls

Package and Quality

The LM66100DCKT is offered in a compact DCK package, which allows for space-saving on the PCB and is suitable for small form-factor designs. Texas Instruments is committed to high standards of quality, and this product is no exception, meeting rigorous industry standards for performance and reliability.

Ordering and Support

For ordering, detailed technical specifications, and support resources including datasheets, reference designs, and application notes, customers can visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,470 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess