EN
  • EN
  • DE

LM63CIMAX

Part No LM63CIMAX
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description ±1C/±3C Accurate Remote Diode Digital Temperature Sensor with Integrated Fan Control | IC TEMP SENSOR REMOTE 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 125°C
Accuracy ±3°C
Topology ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200582-LM63CIMAX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM63CIMAX CAD Model

Description

The LM63CIMAX is a precision integrated circuit from Texas Instruments, designed for advanced thermal management and system monitoring. This high-performance product is particularly suitable for applications that require accurate temperature measurements and fan control, such as in computer servers, workstations, and other sophisticated electronics.

Key Features

  • Temperature Sensing: The LM63CIMAX is capable of measuring temperature with a digital output sensor. It provides high accuracy and can detect temperatures from a remote diode, allowing for monitoring of a secondary temperature zone.
  • Fan Speed Control: This device includes a PWM (Pulse Width Modulation) fan controller that adjusts the speed of the fan based on temperature readings, ensuring optimal cooling and noise reduction.
  • Interface: It features an SMBus interface, which is compatible with the majority of I2C interfaces, providing easy integration into existing systems.
  • Programmable: The LM63CIMAX offers programmable temperature thresholds and hysteresis settings, enabling customized thermal management according to specific system requirements.
  • Alert Function: An ALERT output pin is provided, which can trigger a system response when temperature exceeds programmed limits, enhancing system protection.

Applications

The LM63CIMAX is versatile and can be employed in a range of applications that require dynamic thermal management. It is particularly useful in the following areas:

  • Computer Systems (Desktops, Laptops, Servers)
  • Telecommunications Equipment
  • Industrial Systems
  • Consumer Electronics

Technical Specifications

This device operates over a wide temperature range and has a supply voltage that accommodates most common system architectures. It supports various modes of operation, including a standby mode for power conservation. The LM63CIMAX is offered in a compact package, making it suitable for space-constrained applications.

For more detailed technical information, datasheets, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess