EN
  • EN
  • DE

SST26WF080BT-104I/CS

Part No SST26WF080BT-104I/CS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT SPI/QUAD I/O 8CSP  /  FLASH Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFBGA, CSPBGA
Supplier Device Package 8-CSP
Base Product Number SST26WF080
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254455-SST26WF080BT-104I/CS
Ultra Librarian 3D Model Ultra Librarian SST26WF080BT-104I/CS CAD Model

Description

Microchip SST26WF080BT-104I/CS Flash Memory

The SST26WF080BT-104I/CS is a state-of-the-art flash memory device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is part of the SST26WF series, which is known for its high performance and reliability in a wide range of applications.

With an 8-megabit memory capacity, this serial quad I/O (SQI) flash device is designed to deliver a high-speed performance for sequential read and write operations. It operates on a wide voltage range of 1.65V to 1.95V, making it an energy-efficient choice for battery-powered and portable devices where power consumption is a critical factor.

The SST26WF080BT-104I/CS comes in a compact 8-contact WSON (6x5mm) package, which is ideal for space-constrained applications. Its small form factor does not compromise its functionality or performance, as it includes features such as a 104 MHz maximum clock frequency for fast data transfer, and a burst mode feature that allows for continuous data transfer without the need to provide new instructions for each byte.

This flash memory device is equipped with Microchip's proprietary SuperFlash® technology, which provides the device with enhanced endurance and reliability. It is capable of withstanding up to 100,000 erase/write cycles and has a data retention period of more than 20 years, ensuring data integrity over an extended period. The SST26WF080BT-104I/CS also supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol.

Additional features include a one-time programmable (OTP) secure ID area for storing sensitive information, a hardware write-protection pin to prevent accidental erasure or writing, and a software lock-down function for enhanced security. The device also supports JEDEC standard manufacturer and device ID read commands, which simplifies system design and integration.

In summary, the SST26WF080BT-104I/CS by Microchip Technology is a versatile, high-performance flash memory solution suitable for a range of applications, including digital cameras, MP3 players, wireless peripherals, and handheld devices. Its robust design and advanced features ensure that it can meet the needs of the most demanding data storage and transfer tasks.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess