EN
  • EN
  • DE

LM6181IM

Part No LM6181IM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 100 mA, 100 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Current Feedback
Slew Rate 2000V/μs
-3db Bandwidth 100MHz
Current - Input Bias 5μA
Voltage - Input Offset 3.5mV
Supply Current 7.5mA
Current - Output / Channel 130mA
Supply Voltage , Single/Dual (±) 7V ~ 32V, ±3.5V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LM6181
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1200551-LM6181IM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Imaging, Video & Vision, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM6181IM CAD Model

Description

Product Overview: LM6181IM by Texas Instruments

The LM6181IM is a high-performance operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This op-amp is well-suited for applications requiring high speed, low distortion, and wide bandwidth performance. It is commonly used in communication systems, video processing, data acquisition, and ATE equipment.

Key Features

  • High Speed: With a slew rate of 3000 V/μs, the LM6181IM provides rapid response times, making it ideal for fast signal processing applications.
  • Wide Bandwidth: It offers a wide bandwidth of 100 MHz (Gain = 10), allowing it to handle a broad range of frequencies with minimal signal degradation.
  • Low Distortion: The operational amplifier boasts low harmonic distortion, ensuring clean and accurate signal amplification, critical for high-fidelity audio and precise instrumentation.
  • High Output Current: Capable of delivering an output current of up to 100 mA, this op-amp can drive a variety of loads directly.
  • Single Supply Operation: LM6181IM operates from a single supply voltage ranging from +5V to +24V, simplifying power supply design.
  • Robust Design: The device features a thermal shutdown mechanism, protecting it from damage due to overheating.

Applications

  • High-Speed Data Acquisition
  • Video Signal Processing
  • Communication Systems
  • Active Filters
  • Test and Measurement Equipment

Product Specifications

Parameter Value
Supply Voltage (VCC) +5V to +24V
Output Current (IOUT) 100 mA
Slew Rate (SR) 3000 V/μs
Bandwidth 100 MHz (Gain = 10)

The LM6181IM is available in an 8-pin SOIC package, providing a compact footprint suitable for space-constrained applications. With its combination of high-speed operation, wide bandwidth, and low distortion, the LM6181IM from Texas Instruments is an excellent choice for designers seeking a reliable and efficient op-amp for their high-performance circuit designs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess