EN
  • EN
  • DE

SN54LS14J

Part No SN54LS14J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330426-SN54LS14J
Popularity Low
Supply and Demand Status Limited
Package Tube
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Voltage - Supply 4.5 V ~ 5.5 V
Current - Quiescent (Max) 21mA
Current - Output High, Low 400µA, 4mA
Input Logic Level - Low 1V
Input Logic Level - High 1.9V
Max Propagation Delay @ V, Max CL 22ns @ 5V, 15pF
Operating Temperature -55°C ~ 125°C
Grade -
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Package / Case 14-CDIP (0.300\
Ultra Librarian 3D Model Ultra Librarian SN54LS14J CAD Model

Description

The SN54LS14J is a high-performance integrated circuit (IC) produced by Texas Instruments, a renowned global semiconductor company known for its high-quality products.

  • Type: Hex Schmitt-Trigger Inverter.
  • Functionality: Each inverter has a Schmitt trigger circuit designed to provide excellent noise immunity.
  • Operating Voltage Range: Operates over a wide voltage range, from 4.75V to 5.25V.
  • Fan-Out: Features a high fan-out.
  • Technology: Built with low power Schottky technology.
  • Package: Comes in a 14-pin ceramic dual in-line package (DIP).
  • Compliance: RoHS compliant.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3706 $56.8530
11+ $9.3298 $102.6278
17+ $9.0382 $153.6494
23+ $8.7467 $201.1741
30+ $8.4551 $253.6530
40+ $7.5804 $303.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess