EN
  • EN
  • DE
  • IT

LM5114AMFX/NOPB

Part No LM5114AMFX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR 7.6A LSIDE SOT23-6 / Driver 7.6A 2-OUT Low Side Inv/Non-Inv 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 4 V ~ 12.6 V
Current - Peak Output (Source, Sink) 1.3A, 7.6A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 82ns, 12.5ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 779324-LM5114AMFX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5114
Introduction Date January 06, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5114AMFX/NOPB CAD Model

Description

Product Overview: LM5114AMFX/NOPB

The LM5114AMFX/NOPB is a high-performance, single low-side gate driver designed by Texas Instruments to provide efficient and reliable control for MOSFETs and IGBTs. This device is part of TI's extensive range of power management solutions, catering to a wide array of applications where efficient power switching is crucial.

Key Features

  • Voltage Range: The LM5114AMFX/NOPB operates over a wide supply voltage range from 5.5V to 14V, making it versatile for various power systems.
  • High Peak Output Current: It can deliver a robust peak output current of up to 7.6A, ensuring solid drive capability for the connected power transistor.
  • Fast Propagation Delays: With propagation delays typically under 15ns, the device enables high-speed switching, which is essential for reducing transition losses and improving power efficiency.
  • Inbuilt Protection Features: It includes under-voltage lockout (UVLO) for both VCC and VBS supply pins, providing protection against insufficient gate drive voltage.
  • Power Efficiency: The LM5114AMFX/NOPB features a low quiescent current that enhances overall system power efficiency, particularly in standby or low-power modes.
  • Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +125°C, ensuring reliability across various environmental conditions.

Applications

The LM5114AMFX/NOPB is ideal for a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Inverters
  • LED Lighting Systems

Package and Quality

This gate driver comes in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. The LM5114AMFX/NOPB is also provided in a lead-free finish and is RoHS compliant, adhering to environmental standards. Texas Instruments ensures product reliability and longevity, making this driver a trusted choice for engineers and designers alike.

Additional Resources

For further information, including detailed specifications, application notes, and evaluation tools, customers can visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1041 $63.1230
65+ $1.7265 $112.2225
105+ $1.6725 $175.6125
140+ $1.6186 $226.6040
180+ $1.5646 $281.6280
240+ $1.4028 $336.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess