EN
  • EN
  • DE
  • IT

CB-OBS418X-04-2

Part No CB-OBS418X-04-2
Manufacturer U-blox
Catalog RF Transceiver Modules
Description RF TXRX MOD DUAL BLUETOOTH U.FL / Bluetooth Bluetooth v2.1, Class 1 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr U-Blox
Series OBS418
Package Tube
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v2.1, Class 1
Frequency 2.4GHz
Data Rate 115.2kbps
Power - Output 5dBm
Sensitivity -90dBm
Serial Interfaces Serial
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part CC2560, STM32F10x
Voltage - Supply 3V ~ 6V
Current - Receiving 13mA
Current - Transmitting 20mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C
Package / Case 36-SMD Module
Standard Package 1
ECCN OBSOLETE
Win Source Part Number 1339270-CB-OBS418X-04-2
Ultra Librarian 3D Model Ultra Librarian CB-OBS418X-04-2 CAD Model

Description

The OBS418X-04-2 is an RF transceiver module designed for use in Bluetooth applications.

  • Product Name: OBS418X-04-2
  • Application: Bluetooth
  • Frequency: 2.4GHz
  • Bluetooth Protocol: v2.1, Class 1
  • Data Rate: 115.2kbps
  • Power Output: 5dBm
  • Mounting Type: Surface Mount
  • Package: 36-SMD Module
  • Supply Voltage: 3V to 6V
  • Sensitivity: -90dBm
  • ICs Utilized: CC2560 and STM32F10x
  • Temperature Range: -30°C to 85°C
  • Product Status: Obsolete

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess