EN
  • EN
  • DE
  • IT

LM5109BQNGTRQ1

Part No LM5109BQNGTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (4x4)
Family Name LM5109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877520-LM5109BQNGTRQ1
Ultra Librarian 3D Model Ultra Librarian LM5109BQNGTRQ1 CAD Model

Description

Product Overview: LM5109BQNGTRQ1 from Texas Instruments

The LM5109BQNGTRQ1 is a high-voltage gate driver specifically designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. Manufactured by Texas Instruments, this automotive-grade product is a testament to the company's commitment to providing robust and reliable components for advanced automotive applications.

Featuring a wide supply voltage range from 8V to 14V, the LM5109BQNGTRQ1 is capable of delivering high peak output currents of up to 1.4A for the high-side and 2A for the low-side. This capability ensures efficient power conversion in modern vehicle power systems, which is critical for the performance and longevity of electronic components in harsh automotive environments.

The device integrates advanced protection features to enhance system reliability. These include under-voltage lockout (UVLO) for both the high-side and low-side driver sections, which ensures the gates of the MOSFETs are not driven unless there is sufficient voltage to do so. Additionally, the LM5109BQNGTRQ1 includes a thermal shutdown feature that protects the device from overheating by turning off the driver if the die temperature exceeds the thermal shutdown threshold.

Another notable feature of the LM5109BQNGTRQ1 is its robustness against negative transient voltage, which is common in automotive environments. The device is designed to tolerate these transients, thus safeguarding the MOSFETs and the overall system from potential damage caused by such events.

Its compact package and the minimal number of external components required for operation make the LM5109BQNGTRQ1 an ideal solution for space-constrained applications. The device is offered in a small 10-pin WSON (NGQ) package, which is suitable for surface-mount technology, facilitating easier integration into various automotive electronic systems.

In summary, the LM5109BQNGTRQ1 from Texas Instruments is a highly efficient, reliable, and durable gate driver optimized for automotive applications. Its high peak output currents, comprehensive protection features, and compact design make it an excellent choice for designers looking to enhance the performance and safety of their automotive power systems.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0805 $59.4275
130+ $0.8865 $115.2450
200+ $0.8588 $171.7600
270+ $0.8312 $224.4240
350+ $0.8034 $281.1900
470+ $0.7203 $338.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,080 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess