EN
  • EN
  • DE

LM50QIM3

Part No LM50QIM3
Manufacturer Texas Instruments
Catalog Misc Products
Description LM50/LM50-Q1 SOT-23 Single-Supply Centigrade Temperature Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827870-LM50QIM3
Ultra Librarian 3D Model Ultra Librarian LM50QIM3 CAD Model

Description

Introducing the Texas Instruments LM50QIM3 Temperature Sensor

The LM50QIM3 from Texas Instruments is a precision integrated-circuit temperature sensor that can sense a -40°C to +125°C temperature range while operating from a single supply voltage. Renowned for its accuracy and dependability, this temperature sensor is an ideal solution for a wide range of applications, including system thermal management, environmental control, and industrial process control.

Key Features

  • Versatile Temperature Range: With the ability to accurately sense temperatures from -40°C to +125°C, the LM50QIM3 is well-suited for a variety of challenging environments.
  • Linear Output: The output voltage of the LM50QIM3 is linearly proportional to the Celsius temperature, with a typical slope of 10mV/°C, which simplifies integration into systems as no complex calculations are required to interpret the readings.
  • Low Supply Voltage: It operates effectively with a supply voltage from 4V to 30V, making it versatile for use in both low and high voltage applications.
  • Low Current Draw: The device has a quiescent current of less than 10µA, which minimizes the power consumption and makes it suitable for battery-powered applications.
  • Small Form Factor: Housed in a tiny SOT-23 package, the LM50QIM3 is perfect for space-constrained applications.

Applications

The LM50QIM3 is a robust and reliable choice for various applications. Its small size and low power consumption make it an excellent choice for portable devices, while its wide temperature range and linear output make it ideal for:

  • System thermal management in computers and electronics
  • Environmental control systems
  • Industrial process control
  • Battery management systems
  • Temperature monitoring within automotive systems

With Texas Instruments' commitment to high-quality components, the LM50QIM3 is a component that engineers and designers can trust for accurate temperature measurement and control in their next project.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,920 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess