EN
  • EN
  • DE

LM50CIM3X/NOPB

Part No LM50CIM3X/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SOT-23-3 / Temp Sensor Analog 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 125°C
Output Type Analog Voltage
Supply Voltage - Operating 4.5 V to 10 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±3°C (±4°C)
Testing Conditions 25°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 099325-LM50CIM3X/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM50
Introduction Date October 15, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM50CIM3X/NOPB CAD Model

Description

The LM50CIM3X/NOPB is a high-quality precision integrated circuit temperature sensor, designed and manufactured by the renowned company Texas Instruments.

  • Function: Linear temperature sensor
  • Output: Voltage output directly proportional to the Celsius (Centigrade) temperature
  • Temperature Range: -40°C to 125°C
  • Output: Provides a linear output of 10mV/°C
  • Supply Voltage Range: 2.4V to 10V
  • Supply Current: Low supply current of 130µA
  • Output Impedance: Low output impedance
  • Shutdown Mode: Features a shutdown mode
  • Package: Small SOT-23 surface-mount package
  • Calibration: Does not require any external calibration or trimming

You May Also Be Interested in

Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.2945
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Lowest to $2.4864
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Analog Devices Inc.
13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23 | SENSOR DIGITAL -40C-150C 8MSOP
Lowest to $6.6437
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1545 $50.2125
695+ $0.1447 $100.5665
1,075+ $0.1398 $150.2850
1,540+ $0.1300 $200.2000
2,000+ $0.1252 $250.4000
2,495+ $0.1203 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,850 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess