EN
  • EN
  • DE

DS2411P+T&R

Part No DS2411P+T&R
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SILICON SERIAL NUMBER 6TSOC / Silicon Serial Number 6-Pin TSOC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Silicon Serial Number
Applications PCB, Network Node, Equipment Identification/Registration
Mounting SMD
Package 6-LSOJ (0.148", 3.76mm Width)
Manufacturer Package 6-TSOC
Win Source Part Number 773230-DS2411P+T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS2411
Introduction Date February 07, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS2411P+T&R CAD Model

Description

Maxim Integrated DS2411P+T&R Silicon Serial Number

The Maxim Integrated DS2411P+T&R is a compact, secure silicon serial number chip that provides a unique identity to hardware devices. It is an essential component for applications requiring reliable authentication, asset tracking, and protection against counterfeiting. Each DS2411P+T&R chip contains a unique 64-bit serial number that is laser-etched during the manufacturing process, ensuring that no two chips are alike.

This chip comes in a convenient TSOC-6 package, making it suitable for space-constrained applications. It is designed to be easily integrated into a system, requiring minimal external components. The DS2411P+T&R operates over a wide voltage range of 2.8V to 5.25V, making it versatile for various operating environments.

One of the key features of the DS2411P+T&R is its compatibility with the 1-Wire protocol, a Maxim Integrated proprietary communication method that allows multiple devices to communicate over a single data line plus a ground reference. This simplifies the wiring requirements and reduces the overall system cost. The 1-Wire protocol also provides the capability for each DS2411P+T&R to function as both a data carrier and a device identifier, which can be especially useful in networked systems.

The chip's robust construction ensures high reliability and a long operational lifespan. It is resistant to environmental challenges such as temperature fluctuations and electrostatic discharge, making it suitable for use in harsh industrial conditions. The DS2411P+T&R is often used in applications such as medical device identification, warranty tracking, accessory and peripheral authentication, and in any system where secure, non-volatile memory is crucial.

Maxim Integrated provides comprehensive support for the DS2411P+T&R, including detailed datasheets, application notes, and technical support, ensuring that designers can implement the chip effectively in their projects. With its unique serial number, ease of integration, and secure operation, the DS2411P+T&R is an ideal solution for adding a layer of security to your electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess