EN
  • EN
  • DE

LM5080MMX

Part No LM5080MMX
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC CONTROLLER LOAD SHARE 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Power Supplies, Converters, Controllers
Operating Supply Current 3.7mA
Supply Voltage - Operating 3 V to 14 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 071502-LM5080MMX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5080MMX CAD Model

Description

The LM5080MMX is a high-quality, high-performance power controller integrated circuit (IC) developed and manufactured by Texas Instruments.

  • Function: Positive high voltage hot swap controller
  • Operating Voltage Range: 9V to 75V
  • Inrush Current Control: Limits current during start-up
  • Current Limit: Adjustable current limit and circuit breaker functionalities
  • Package: 8-pin VSSOP package
  • Undervoltage Lockout: Adjustable undervoltage lockout
  • Power Good Flag: Provides indication of operational status
  • Overtemperature Shutdown: Features overtemperature shutdown
  • Integration Level: Designed with a high level of integration

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess