The SRA2030 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This rectifier is designed for high-efficiency rectification in a variety of applications, including switching power supplies, freewheeling diodes, and polarity protection. It features a low forward voltage drop and fast switching speed, making it well-suited for demanding applications where efficiency and reliability are crucial.
Applications:
- Switching power supplies
- Freewheeling diodes
- Polarity protection applications
- High-frequency inverters
- DC-DC converters
Features:
- Low forward voltage drop, minimizing power loss and improving efficiency
- High surge current capability, providing robustness against transient events
- Fast switching speed, allowing for efficient operation at high frequencies
- High reliability
- RoHS compliant, ensuring environmental responsibility
Benefits:
- Improved system efficiency due to low forward voltage drop
- Enhanced reliability due to high surge current capability and robust design
- Reduced power dissipation, leading to lower operating temperatures
- Compliance with environmental regulations
- Simplified thermal management due to efficient operation
Additional Details:
The SRA2030 features a maximum repetitive peak reverse voltage of 30V and a maximum average forward rectified current of 20A. Its low forward voltage drop, typically around 0.5V at rated current, contributes to its high-efficiency performance. The fast switching speed also makes it suitable for high-frequency circuits.
The device is commonly packaged in a TO-220AC package, offering good thermal performance and ease of mounting. Proper heatsinking is recommended to maintain the junction temperature within specified limits and ensure long-term reliability. The operating junction temperature range is -65°C to +150°C.
This rectifier is designed to meet the demands of modern power electronics, offering a good balance of performance, reliability, and environmental compliance.