EN
  • EN
  • DE

MAX14695EWE+T

Part No MAX14695EWE+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description 6-CHANNEL HIGH SPEED SDIO LOGIC / Translator Circuit Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX14695
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 701416-MAX14695EWE+T
Ultra Librarian 3D Model Ultra Librarian MAX14695EWE+T CAD Model

Description

Product Overview: MAX14695EWE+T from Maxim Integrated

The MAX14695EWE+T, manufactured by Maxim Integrated, is a high-performance, overvoltage-protection device designed to safeguard sensitive electronics against harmful voltage conditions. This compact and efficient component is a vital addition to any circuit that requires robust protection mechanisms to ensure the longevity and reliability of the system.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for various applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold according to their specific requirements, providing tailored protection for their circuits.
  • Low Quiescent Current: The MAX14695EWE+T is designed to consume minimal power when idle, ensuring energy efficiency and longer battery life for portable applications.
  • Fast Response Time: It offers a rapid response to overvoltage events, quickly disconnecting the load to prevent damage.
  • High Accuracy: The device provides precise control over the protection threshold, ensuring reliable performance under various conditions.

Applications

The versatile nature of the MAX14695EWE+T makes it suitable for a wide array of applications, including but not limited to:

  • Portable Electronics
  • Power Supply Control
  • Battery-Powered Devices
  • Consumer Electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX14695EWE+T is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of everyday use in various electronic devices.

Environmental and Regulatory Compliance

The MAX14695EWE+T is compliant with various environmental and regulatory standards, reflecting Maxim Integrated's dedication to environmentally responsible manufacturing practices.

Whether you're designing consumer electronics, portable devices, or any other application that requires reliable overvoltage protection, the MAX14695EWE+T offers a compact, efficient, and precise solution to help safeguard your sensitive electronic components.

You May Also Be Interested in

ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess