EN
  • EN
  • DE

LM5073MHX

Part No LM5073MHX
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Controller (PD)
Number of Channels 1
Power - Max 12.95 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3af (PoE)
Voltage - Supply 9V ~ 70V
Current - Supply 2mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-HTSSOP
Base Product Number LM5073
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846419-LM5073MHX
Ultra Librarian 3D Model Ultra Librarian LM5073MHX CAD Model

Description

The LM5073MHX from Texas Instruments is a feature-rich Power over Ethernet (PoE) powered device (PD) interface and pulse-width modulation (PWM) controller. This integrated solution facilitates the design of high-power applications compliant with the IEEE 802.3at standard, including the legacy IEEE 802.3af specification.

Key Features

  • Integrated PoE Interface: The LM5073MHX simplifies the design process by integrating PoE PD interface and DC-DC controller functionality into a single chip, reducing the number of components required and streamlining the design of Ethernet-powered devices.
  • Support for High Power Applications: Designed to meet the demands of high-power devices, the LM5073MHX supports applications requiring up to 25.5W of power, in accordance with the IEEE 802.3at standard, as well as supporting lower-power IEEE 802.3af devices.
  • Adjustable Output Voltage: The PWM controller allows for a wide range of output voltages, providing flexibility in powering various types of loads from a standard PoE source.
  • Advanced Protection Features: The device includes over-temperature, over-current, and under-voltage lockout protections, ensuring reliable operation and safeguarding against potential damage from electrical anomalies.
  • Enhanced Thermal Performance: The LM5073MHX is available in a thermally enhanced 20-pin HTSSOP package, which aids in heat dissipation and allows for operation in demanding thermal environments.

Applications

The versatility of the LM5073MHX makes it suitable for a diverse range of applications, including:

  • VoIP Phones
  • Wireless Access Points
  • Security Cameras
  • RFID Readers
  • Industrial Controls
  • Networked Appliances

Conclusion

With its integrated design, support for high-power applications, and robust protection features, the LM5073MHX from Texas Instruments stands out as a comprehensive solution for powering Ethernet-connected devices. Its versatility and reliability make it an ideal choice for designers looking to create efficient, high-performance PoE systems.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3716 $50.5740
37+ $2.7665 $102.3605
56+ $2.6800 $150.0800
78+ $2.5936 $202.3008
100+ $2.5071 $250.7100
134+ $2.2478 $301.2052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess