EN
  • EN
  • DE

SI3401-E1-GM

Part No SI3401-E1-GM
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Obsolete
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 15 W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Voltage - Supply 2.8V ~ 57V
Current - Supply 2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Base Product Number SI3401
Other Names 336-1384,SI3401-E-GM
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 5A991B4A
HTSUS 8542.39.0001
Win Source Part Number 1253101-SI3401-E1-GM
Ultra Librarian 3D Model Ultra Librarian SI3401-E1-GM CAD Model

Description

The electronic component with Win Source Part Number 1253101-SI3401-E1-GM is a power over ethernet (PoE) controller manufactured by Skyworks Solutions Inc.

  • Maximum Power: 15W
  • Internal Switch: Yes
  • Channels: One
  • PoE Standard: 802.3@f
  • Voltage Supply: 2.8V to 57V
  • Package Type: 20-VQFN exposed pad
  • Supplier Device Package: 20-QFN (5x5)

You May Also Be Interested in

Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess