The AM29LV160DT-120EI is a 16 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It's organized as 2,097,152 bytes. This device offers a combination of high density, low power consumption, and fast access times, making it suitable for a wide range of embedded systems and applications.
Applications
- Embedded systems requiring non-volatile memory
- Portable devices such as handheld computers and personal digital assistants (PDAs)
- Storage of boot code and application code in microcontrollers
- Wireless communication devices
- Networking equipment
Features
- Single Power Supply Operation: 3.0 V only for both read and write operations.
- High Performance: Offers fast access times, enhancing system performance.
- Sector Protection: Hardware sector protection to prevent accidental program or erase of sectors.
- Top or Bottom Boot Block Configuration: Flexible boot sector architecture.
- Low Power Consumption: Standby and active power consumption are minimized.
- Erase Suspend/Resume: Allows interruption of an erase operation to read or program other sectors, then resume the erase.
- Program Suspend/Resume: Allows interruption of a program operation to read other sectors, then resume the program.
- Unlock Bypass Program Command: Reduces programming time.
- Common Flash Interface (CFI): Standardized interface for easy integration.
Benefits
- Simplified system design due to single power supply operation.
- Increased system reliability with hardware sector protection.
- Lower power consumption extends battery life in portable applications.
- Faster boot times and improved system responsiveness due to high-performance access.
- Reduced development time with the Common Flash Interface (CFI).
Additional Details
The AM29LV160DT-120EI operates at 120 ns access time. It comes in a variety of package options, including TSOP and PLCC. It features advanced power management, including automatic power-down to reduce power consumption when the device is not being accessed. The device is designed for high endurance, supporting a large number of program/erase cycles per sector. The operating temperature range is industrial (-40°C to +85°C).