EN
  • EN
  • DE

LM5017MR

Part No LM5017MR
Manufacturer Texas Instruments
Catalog Misc Products
Description 100V, 600mA Constant On-Time Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827860-LM5017MR
Ultra Librarian 3D Model Ultra Librarian LM5017MR CAD Model

Description

Product Overview: LM5017MR from Texas Instruments

The LM5017MR is a high-performance switching regulator from Texas Instruments designed for a wide range of applications. This device is a member of the LM5017 family of regulators that feature an advanced high-voltage buck regulator based on an innovative constant on-time (COT) control scheme.

The LM5017MR operates over an input range of 7.5 V to 100 V, making it an ideal choice for systems that experience large variations in supply voltage. It is capable of delivering up to 600 mA of continuous output current with excellent line and load regulation. The high-voltage capability of this regulator is particularly suitable for industrial, automotive, and telecommunications power systems.

This regulator integrates a 100 V N-Channel MOSFET, which enhances its efficiency and reduces external component count. The COT control scheme employed by the LM5017MR provides fast transient response and requires no loop compensation, which simplifies circuit design and reduces overall component count.

With a wide operating temperature range of -40°C to 150°C, the LM5017MR is robust and suitable for harsh environments. It also features built-in protection mechanisms such as thermal shutdown, input undervoltage lockout, output overvoltage protection, and cycle-by-cycle current limit, ensuring reliable operation under fault conditions.

The LM5017MR is available in a space-saving MSOP-8 PowerPAD™ package, which is designed for enhanced thermal performance. This compact package makes the LM5017MR a great choice for space-constrained applications.

Key features of the LM5017MR include:

  • Wide input voltage range: 7.5 V to 100 V
  • Integrated 100 V N-Channel MOSFET
  • Constant on-time (COT) control with no loop compensation needed
  • Up to 600 mA of continuous output current
  • High efficiency with frequency synchronization
  • Thermal shutdown and overcurrent protection
  • MSOP-8 PowerPAD™ package for enhanced thermal performance

Overall, the LM5017MR is a versatile and durable solution for a wide array of power management applications, offering both high performance and reliability in a compact form factor.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess