EN
  • EN
  • DE

ST24FW21M6TR

Part No ST24FW21M6TR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 1 Kbit x8 Dual Mode Serial EEPROM for VESA PLUG & PLAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260227-ST24FW21M6TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST24FW21M6TR CAD Model

Description

ST24FW21M6TR - A Cutting-Edge EEPROM from STMicroelectronics

The ST24FW21M6TR is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics, renowned for its reliability and efficiency in storing non-volatile data. This memory chip is part of STMicroelectronics' Serial I2C EEPROM product line, designed for a wide range of applications where data storage integrity and endurance are paramount.

With a memory size of 2 Mbit, the ST24FW21M6TR provides ample space for firmware storage, configuration settings, and user data. Its I2C interface ensures a simple two-wire serial connection to microcontrollers and other digital devices, facilitating easy integration into complex systems with minimal wiring.

One of the key features of this EEPROM is its fast write cycle time, allowing for efficient data management and quick updates to stored information. Moreover, the ST24FW21M6TR boasts an impressive data retention period, ensuring that the information remains intact even after years of operation without power.

The device operates over a wide voltage range, accommodating various system power requirements, and is designed to work reliably under extreme temperature conditions, making it suitable for industrial and automotive applications. Its low power consumption is another advantage, making it an excellent choice for battery-powered devices where power efficiency is crucial.

The ST24FW21M6TR comes in a surface-mount package, allowing for a compact design footprint and ease of assembly on printed circuit boards. This packaging also supports automated assembly processes, which is beneficial for mass production.

In summary, the ST24FW21M6TR from STMicroelectronics is a robust and versatile EEPROM solution that offers high-capacity data storage, fast data access, and long-term reliability. Whether it's for consumer electronics, industrial control systems, or automotive applications, this EEPROM is engineered to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess