Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Tray
Status Active
Frequency Range 20kHz to 200kHz
Type Invasive
Current Rating 20A
Inductance 20mH
DC Resistance (DCR) 100 Ohm Primary, 1.4 Ohm Secondary
Mounting Through Hole
Height - Seated (Max) 0.700" (17.78mm)
Termination Style PC Pin
Win Source Part Number 209765-PE-64487NL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-64487NL CAD Model

Description

Pulse Electronics Corporation's transformer is a high-quality component that is designed to provide excellent performance and reliability.

  • Current Rating: 20A
  • Inductance: 20mH
  • DC Resistance: 100 Ohm Primary, 1.4 Ohm Secondary
  • Temperature Range: -40°C to 125°C
  • Mounting Style: Through-hole
  • Weight: - grams
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Murata Power Solutions Inc.
CURR SENSE XFMR 1:30 10A SMD
Need more? Email Us
ECAD model for 53030C
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
ECAD model for CT04-100
Triad Magnetics
CURR SENSE XFMR 1A T/H
Need more? Email Us
ECAD model for CSE184L
EPCOS (TDK)
SMT current sense transformers
Lowest to $0.9417
ECAD model for B82801A824A100
Allegro MicroSystems, LLC
120 kHz Bandwidth, High Voltage Isolation Current Sensor with Integrated Overcurrent Detection | SENSOR CURRENT HALL 25A AC/DC
Lowest to $5.3149
ECAD model for ACS710KLATR-25CB-T
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
ECAD model for CT07-1000
AMIS
Empty Enclosure
Need more? Email Us
ECAD model for 15000-501
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
ECAD model for CT06-100
Triad Magnetics
CURR SENSE XFMR 1:166 10A T/H
Need more? Email Us
ECAD model for CSE186L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention