EN
  • EN
  • DE

LM4906LDBD

Part No LM4906LDBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4906LD / LM4906 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm
Operating Supply Voltage 2.6 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4906
Supplied Contents Board(s)
Win Source Part Number 779268-LM4906LDBD
Popularity Medium
Supply and Demand Status Balance
Family Name LM4906
Introduction Date May 01, 2003
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4906LDBD CAD Model

Description

The LM4906LDBD from Texas Instruments is a monolithic audio amplifier designed to deliver high-quality sound enhancement for a wide range of applications. This integrated circuit is part of TI's renowned audio amplifier product line, offering both efficiency and performance for consumer electronic devices.

Key Features

  • Output Power: The LM4906LDBD is capable of delivering 1W of continuous average power to an 8Ω BTL load with less than 1% distortion (THD+N) from a 5V power supply, making it suitable for portable applications where power efficiency is crucial.
  • Boomer Audio Power: As part of the Boomer series, this amplifier is specifically designed to provide high-quality output power with a minimal number of external components, hence simplifying the design and integration process.
  • Shutdown Mode: It features a shutdown mode that significantly reduces the quiescent current, thus conserving power when the amplifier is not in use, which is ideal for battery-powered devices.
  • External Gain Configuration: The gain of the amplifier can be configured externally, which allows the designer to customize the audio output for specific applications.

Applications

The LM4906LDBD is versatile and can be used in a variety of applications such as:

  • Mobile Phones
  • Portable Media Players
  • Laptop and Desktop Computers
  • Portable Navigation Devices
  • Handheld Gaming Devices

Package and Quality

This amplifier comes in a space-saving 9-bump micro SMD package, which is ideal for space-constrained applications. The LM4906LDBD is designed with the quality and reliability that Texas Instruments is known for, ensuring stable performance across various environmental conditions.

Support and Resources

Designers and engineers can access comprehensive technical documentation, including datasheets, application notes, and design resources, on the Texas Instruments website. TI also provides customer support and a community forum for further assistance with product integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess