EN
  • EN
  • DE

LM4893MABD

Part No LM4893MABD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4893MA / 1.1 WATT AUDIO POWER AMPLIFIER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.1W x 1 @ 8 Ohm
Operating Supply Voltage 2.2 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4893
Supplied Contents Board(s)
Win Source Part Number 779260-LM4893MABD
Popularity Medium
Supply and Demand Status Balance
Family Name LM4893
Introduction Date August 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4893MABD CAD Model

Description

Product Overview: LM4893MABD from Texas Instruments

The LM4893MABD is a high-quality audio amplifier designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This compact audio power amplifier is ideal for portable applications, as it provides a perfect blend of power efficiency and performance.

Key Features

  • Output Power: The LM4893MABD offers an impressive output power of 1 Watt when connected to a 8-ohm load with a 5V power supply, providing clear and robust sound for its size.
  • Boomer Audio Power: Part of TI's Boomer series, this amplifier is specifically designed to enhance portable and low-voltage applications with high-quality audio amplification.
  • Low Voltage Operation: It operates efficiently at low voltages, with a minimum of 2.2V, making it suitable for battery-powered devices such as mobile phones, tablets, and handheld gaming systems.
  • Shutdown Mode: The LM4893MABD includes a shutdown mode that significantly reduces the power consumption when not in use, thereby extending battery life in portable devices.
  • Surface-Mount Package: The device comes in a surface-mount package, which is advantageous for space-constrained applications and allows for easier integration into various circuit designs.

Applications

The LM4893MABD is versatile and can be used in a range of applications. Its primary use is in portable audio devices, where its power efficiency and size are of paramount importance. Additionally, it can be found in:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop Computers

Technical Specifications

With a THD+N of 0.1% and a PSRR of 70dB, the LM4893MABD ensures a clean, interference-free audio experience. It supports a wide range of supply voltages from 2.2V to 5.5V and comes in an 8-pin MSOP (Micro Small Outline Package) that is both space-efficient and easy to solder.

Conclusion

The LM4893MABD audio amplifier from Texas Instruments stands out for its compact design, energy efficiency, and high-quality audio output, making it an excellent choice for designers looking to enhance the audio capabilities of their portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess