EN
  • EN
  • DE

LM4995TMBD

Part No LM4995TMBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4995TM / 1.3W Audio Power Amplifier Eval Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.3W x 1 @ 8 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4995
Supplied Contents Board(s)
Win Source Part Number 779291-LM4995TMBD
Popularity Medium
Supply and Demand Status Balance
Family Name LM4995
Introduction Date August 01, 2006
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4995TMBD CAD Model

Description

The LM4995TMBD from Texas Instruments is a high-fidelity audio power amplifier designed to deliver superior audio performance for a wide range of consumer electronics. This advanced amplifier is part of TI's renowned audio product line, which is known for its quality, reliability, and cutting-edge technology.

Key Features:

  • Output Power: The LM4995TMBD boasts an impressive output power capability, making it suitable for driving a variety of speakers in different applications.
  • High Efficiency: With an emphasis on energy efficiency, this amplifier operates with reduced power consumption, leading to longer battery life in portable devices.
  • Low Distortion: The device ensures minimal signal distortion, providing a clear and high-quality audio output that audiophiles and casual listeners alike will appreciate.
  • Advanced Thermal Protection: The built-in thermal protection feature prevents the device from overheating, ensuring safe operation and longevity.
  • Space-Saving Design: Its compact size makes the LM4995TMBD an excellent choice for space-constrained applications without compromising on performance.

Applications:

The LM4995TMBD is versatile and can be used in a variety of devices, including:

  • Mobile Phones
  • Portable Media Players
  • Tablets and Laptops
  • Personal Digital Assistants (PDAs)
  • GPS Devices

Technical Specifications:

Parameter Value
Supply Voltage Range 2.2V to 5.5V
Output Power (typical) Varies by load impedance
Signal-to-Noise Ratio (SNR) High SNR for clear audio
Package Type Surface-Mount

The LM4995TMBD stands out as a robust and high-performance audio amplifier, suitable for manufacturers and hobbyists seeking to enhance the audio experience in their products. With Texas Instruments' commitment to quality, this audio amplifier is a reliable choice for any audio application.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Analog Devices Inc.
EVAL BOARD FOR 24 LEAD LFCSP
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess