EN
  • EN
  • DE

LM4889LD

Part No LM4889LD
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827848-LM4889LD
Ultra Librarian 3D Model Ultra Librarian LM4889LD CAD Model

Description

Introducing the LM4889LD from Texas Instruments

The LM4889LD is a state-of-the-art audio power amplifier designed by Texas Instruments (TI), a leader in semiconductor solutions. This product is engineered to provide high-quality sound amplification with minimal power consumption, making it an ideal choice for portable applications where battery life is crucial.

Key Features

  • Output Power: The LM4889LD is capable of delivering 1W of continuous average power to an 8Ω BTL load with less than 1% distortion (THD+N) from a 5V power supply.
  • Boomer Audio Power Amplifier: As part of TI's Boomer series, the LM4889LD is specifically designed to provide high-quality output power with a minimal number of external components, perfectly suited for mobile phones, PDAs, laptops, and other portable devices.
  • Efficiency: The device features a high efficiency, which not only conserves energy but also reduces the heat generated, a critical aspect for handheld devices.
  • Micro-Power Shutdown Mode: To further extend battery life, the LM4889LD includes a micro-power shutdown mode feature that significantly reduces power consumption when the amplifier is not in use.
  • External Gain Configuration: It allows for flexibility in gain settings with external gain-setting resistors.

Applications

The LM4889LD is an excellent audio amplification solution for a variety of portable devices, including:

  • Mobile phones
  • PDAs
  • Portable media players
  • Notebook and desktop computers
  • Portable gaming devices

Technical Specifications

With advanced technical specifications, the LM4889LD stands out in its class:

  • Supply Voltage Range: 2.7V - 5.5V
  • PSRR: 70dB (typ) at 1kHz
  • Shutdown Current: 0.7µA (typ)
  • THD+N: 0.6% (typ) at 1kHz
  • SNR: 90dB (typ)

The LM4889LD is available in a space-saving LLP package, which is essential for today's compact device designs. Its performance, coupled with Texas Instruments' reputation for quality and reliability, makes the LM4889LD a premier choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5797 $52.1730
215+ $0.4757 $102.2755
330+ $0.4608 $152.0640
450+ $0.4460 $200.7000
580+ $0.4311 $250.0380
780+ $0.3865 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess