Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1107871-TL431ILPRM
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
Ultra Librarian 3D Model Ultra Librarian TL431ILPRM CAD Model

Description

The TL431ILPRM from ON Semiconductor is a three-terminal programmable precision shunt voltage reference. This integrated circuit (IC) is a versatile device that offers the flexibility of a shunt regulator with the precision of a voltage reference. It is designed to maintain a stable reference voltage over a wide range of operating conditions, including variations in supply voltage, load conditions, and temperature.

This precision IC features a guaranteed reference voltage of 2.495V with a ±1% tolerance at 25°C and ±2% over the entire operating temperature range of -40°C to +85°C. The TL431ILPRM can be programmed with two external resistors to provide a desired reference voltage between Vref and 36V, making it suitable for a variety of applications, such as power supplies, battery chargers, and voltage monitoring systems.

The device offers excellent temperature stability and low output noise, which is crucial for applications requiring a high degree of precision and reliability. The TL431ILPRM also has a typical dynamic output impedance of 0.2Ω, which contributes to its stable output voltage under dynamic load conditions.

ON Semiconductor's TL431ILPRM comes in a small outline transistor (SOT-89) package, which is ideal for space-constrained applications. The compact form factor, along with its surface-mount design, enables it to be easily integrated into a wide range of electronic circuits.

With its ability to source or sink up to 100mA of output current, the TL431ILPRM is not only a reference voltage source but can also perform error amplifier functions in feedback control loops. Its low power consumption and wide operating voltage range make it an energy-efficient solution for portable and battery-powered devices.

In summary, the TL431ILPRM from ON Semiconductor is a highly versatile and reliable voltage reference that provides designers with a simple yet effective solution for maintaining accurate voltage levels in their electronic designs. Its programmability, stability, and low power consumption make it an excellent choice for a wide array of applications.

You May Also Be Interested in

Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.7006
ECAD model for SC431CSK-1TRT
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LISK-.25TR
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
ECAD model for REF02CP+
Analog Devices Inc.
2.5V VOLTAGE REFERENCE
Lowest to $6.5735
ECAD model for REF192GRU
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1093G-1-E1-A
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.1100
ECAD model for SC431LC5SK-1
Fairchild/ON Semiconductor
Programmable Shunt Regulator
Need more? Email Us
ECAD model for FAN431LZXA
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V TO92-3
Lowest to $0.8411
ECAD model for LM4040C25ILP
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1837
ECAD model for SC431LCSK-.5TRT

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention