Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200038-LM4865MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4865MX CAD Model

Description

The LM4865MX is a versatile audio power amplifier designed by Texas Instruments, known for its high-quality performance and efficiency. This integrated circuit is part of the Boomer® series, which is specifically engineered to provide high power audio amplification with minimal external components and power consumption. It is an ideal choice for portable devices where space and power efficiency are critical design parameters.

Key Features

  • Output Power: The LM4865MX delivers 750mW of continuous average power to an 8Ω load with 1% THD+N using a 5V power supply, making it suitable for a wide range of audio applications.
  • Boomer Audio Power: As part of the Boomer series, this amplifier is designed to provide high-quality audio performance, with low noise and distortion levels, ensuring clear and reliable sound reproduction.
  • Micro-Power Shutdown Mode: It features a micro-power shutdown mode with a typical shutdown current of 0.1nA, which is beneficial for prolonging battery life in portable applications.
  • Unity-Gain Stable: The device can be operated in a unity-gain configuration, which simplifies its integration into a variety of audio systems without the need for external compensation.
  • External Gain Configuration Capability: Users can set the gain of the amplifier using external resistors, which allows for customization and flexibility in different designs and applications.

Applications

The LM4865MX is suitable for a variety of audio applications, including but not limited to:

  • Portable electronic devices
  • Mobile phones
  • PDAs
  • Notebook computers
  • Personal audio systems

Package and Quality

The LM4865MX is offered in an SOIC (Small Outline Integrated Circuit) package, which is known for its compact footprint and suitability for automated assembly processes. Texas Instruments ensures that their products meet rigorous quality standards, and the LM4865MX is no exception, providing reliable performance for the end-user.

You May Also Be Interested in

ams
IC AMP CLASS AB MONO 1.8W 10DFN / Amplifier IC 1-Channel (Mono) Class AB 10-DFN (3x3)
Lowest to $1.4336
ECAD model for AS1702V-T
Texas Instruments
Audio Power Amplifier Series High Voltage Class H Ceramic Speaker Driver | IC DRIVER SPEAKER H 16DSBGA
Lowest to $0.9900
ECAD model for LM48560TLX/NOPB
STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Lowest to $2.0840
ECAD model for STA510F
Texas Instruments
STEREO-CHANNEL, 32-BIT, 192-KHZ, / ADC, Audio 8k ~ 192k I²S, TDM 20-WQFN (3x3)
Lowest to $4.7922
ECAD model for PCM1821IRTER
Texas Instruments
15-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 15W STER 64TQFP
Lowest to $8.9163
ECAD model for TPA3107D2PAP
Texas Instruments
IC AMP CLASS D QUAD 20W 64HTQFP / Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
Lowest to $23.3480
ECAD model for TAS5404TPHDRQ1
ON Semiconductor
IC AMP STEREO HEADPHONE 12WQFN
Need more? Email Us
ECAD model for NCP2811AMTTXG
Panasonic
IC AMP CLASS AB STER 4.1W 12SIL / Amplifier IC 2-Channel (Stereo) Class AB 12-SIL
Need more? Email Us
ECAD model for AN5273
Texas Instruments
10-W MONO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $12.2573
ECAD model for TPA032D01DCA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7728 $53.1840
70+ $1.4546 $101.8220
110+ $1.4091 $155.0010
150+ $1.3637 $204.5550
190+ $1.3182 $250.4580
255+ $1.1819 $301.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,760 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention