Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 42ns, 42ns
Pulse Width Distortion (Max) 2.5ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 3.15 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 1049086-ISO7230CDWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7230CDWR CAD Model

Description

The Texas Instruments ISO7230CDWR is a cutting-edge, high-performance triple-channel digital isolator, designed to offer exceptional signal integrity and noise immunity in a variety of applications. This product is part of the ISO723x series, which is renowned for its robust isolation capabilities, providing a critical protective barrier for sensitive electronic components.

Key Features

  • Isolation Channels: The device features three isolation channels, with two channels transferring data in the forward direction and one channel in the reverse direction.
  • High-Speed Signal Transfer: With a signaling rate of up to 25 Mbps, the ISO7230CDWR ensures high-speed data transfer between isolated domains.
  • Robust Isolation: The isolator provides up to 2500 V<sub>RMS (1 minute) of isolation voltage, safeguarding against high voltage spikes and surges.
  • Low Power Consumption: It operates with a low power consumption, making it suitable for energy-sensitive applications.
  • Wide Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, enabling reliable performance in extreme conditions.

Applications

The ISO7230CDWR is ideal for use in various industrial and commercial applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated data communication in motor drives
  • Power supply management and monitoring

Package and Quality

Encased in a compact SOIC-16 wide body package, the ISO7230CDWR is designed to be space-efficient while providing optimal thermal performance and ease of PCB layout. It is also characterized for partial discharge performance, which ensures long-term reliability and extends product life.

As with all Texas Instruments products, the ISO7230CDWR is manufactured to meet high-quality standards. It is RoHS compliant and designed to meet or exceed industry standards for safety and reliability, making it a trusted choice for engineers and designers seeking to incorporate reliable isolation in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3750VRMS 2CH GP 20SSOP
Need more? Email Us
ECAD model for ADUM6212CRSZ
Maxim Integrated
DGT ISOL 3750VRMS 4CH CAN 16QSOP
Lowest to $16.0589
ECAD model for MAX14430EAEE+
Analog Devices Inc.
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to $3.3310
ECAD model for ADUM1200BR
Texas Instruments
GENERAL PURPOSE DUAL-CHANNEL, 2/
Lowest to $0.3664
ECAD model for ISO6720BDR
Analog Devices Inc.
DGT ISOL 3750VRMS 4CH SPI 20SSOP / SPI Digital Isolator 3750Vrms 4 Channel 34Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Lowest to $16.4211
ECAD model for ADUM3154BRSZ-RL7
Texas Instruments
DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $19.0602
ECAD model for ISOW7843FDWE
Texas Instruments
AUTOMOTIVE, HOT-SWAPPABLE, ROBUS / I²C, SPI Digital Isolator 5000Vrms 2 Channel 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $4.4390
ECAD model for ISO1640QDWRQ1
Maxim Integrated
DGTL ISO 600VRMS 6CH GP 16QSOP / General Purpose Digital Isolator 600Vrms 6 Channel 2Mbps, 50Mbps 3.2kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $39.1164
ECAD model for MAX14851AEE+
Analog Devices Inc.
DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 100Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Lowest to $4.9545
ECAD model for ADUM1281CRZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0748 $50.7480
25+ $4.1639 $104.0975
38+ $4.0338 $153.2844
52+ $3.9037 $202.9924
67+ $3.7736 $252.8312
89+ $3.3832 $301.1048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,979 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention