EN
  • EN
  • DE

LM48100QMHE/NOPB

Part No LM48100QMHE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.6W 14ETSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.6W x 1 @ 8 Ohm
Supply Voltage - Operating 3 V to 5.5 V
Features Depop, I2C, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 14-HTSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 1054581-LM48100QMHE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM48100QMHE/NOPB CAD Model

Description

The LM48100QMHE/NOPB from Texas Instruments is a mono, bridge-tied load (BTL) audio power amplifier capable of delivering high-quality sound output with minimal power consumption. It is designed for a variety of applications, particularly those requiring low voltage and power efficiency, such as portable and handheld devices.

Key Features

  • Output Power: The amplifier is capable of delivering 1.3W into an 8Ω load with less than 1% distortion (THD+N) when powered by a 5V power supply.
  • Wide Supply Voltage Range: It operates across a wide range of supply voltages from 2.2V to 5.5V, making it versatile for use in various electronic devices.
  • Low Quiescent Current: The device features an ultra-low quiescent current, which enhances battery life in portable applications.
  • Integrated Protection: It includes built-in thermal shutdown, output short-circuit, and under-voltage protection features that ensure the longevity and reliability of the amplifier.
  • Advanced Pop & Click Suppression: The LM48100QMHE/NOPB incorporates advanced circuitry to minimize pop and click noise during power on and off transitions.

Applications

This audio amplifier is ideal for a wide range of applications where space and power efficiency are critical. Some common applications include:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices
  • Portable Speakers
  • Notebook and Laptop Computers

Package and Quality

The LM48100QMHE/NOPB comes in a compact 20-pin LLP package that is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The device also adheres to the high-quality standards set by Texas Instruments, ensuring reliable performance for critical audio applications.

Part Number: LM48100QMHE/NOPB

For more detailed specifications and application guidance, designers are encouraged to consult the datasheet and Texas Instruments' technical support resources.

You May Also Be Interested in

Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4093 $50.5953
51+ $1.9768 $100.8168
79+ $1.9151 $151.2929
108+ $1.8533 $200.1564
140+ $1.7915 $250.8100
187+ $1.6062 $300.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,360 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess