EN
  • EN
  • DE

DS80PCI800SQ/NOPB

Part No DS80PCI800SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 8CH 54WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 8Gbps
Number of Channels 8
Delay Time 200ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10pF
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 54-WQFN (10x5.5)
Win Source Part Number 1034963-DS80PCI800SQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS80PCI800SQ/NOPB CAD Model

Description

DS80PCI800SQ/NOPB by Texas Instruments

The DS80PCI800SQ/NOPB is a high-performance, 8-lane PCI Express signal repeater from Texas Instruments designed for enterprise computing applications. This advanced semiconductor device ensures reliable data transmission and enhanced signal integrity in demanding environments, making it an ideal solution for extending the reach of high-speed serial links in servers, storage systems, and network infrastructure equipment.

Key Features

  • PCI Express 3.0 Compatible: The device supports up to 8 GT/s data rate per lane, making it compatible with the PCI Express 3.0 specification. This ensures high bandwidth and fast data transfer speeds for critical applications.
  • Signal Conditioning: Equipped with advanced signal conditioning capabilities, the DS80PCI800SQ/NOPB can equalize up to 36dB of channel loss at 8 GT/s, which is essential for maintaining signal integrity over long PCB traces or cables.
  • Flexible Lane Configuration: The device can be configured for x1, x2, x4, or x8 lane widths, providing designers with the flexibility to meet various system requirements.
  • Low Power Consumption: With its low-power architecture, the DS80PCI800SQ/NOPB minimizes power consumption, which is critical in high-density rack-mounted servers and environmentally conscious designs.
  • Integrated Diagnostics: On-chip diagnostics and performance monitoring features aid in system bring-up, troubleshooting, and performance optimization, thereby reducing development time and enhancing system reliability.

Applications

  • Enterprise Servers
  • Storage Systems
  • Networking Equipment
  • Data Centers
  • High-Performance Computing

The DS80PCI800SQ/NOPB is packaged in a compact 40-pin WQFN package, which allows for a small footprint on PCBs. Its industrial temperature range of -40°C to 85°C ensures operation in extreme conditions, and the NOPB designation indicates that it is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Overall, the DS80PCI800SQ/NOPB is a robust and reliable solution for enhancing the performance and reach of PCI Express interfaces in high-speed data communication systems.

You May Also Be Interested in

NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9973 $55.9811
16+ $6.5619 $104.9904
24+ $6.3568 $152.5632
33+ $6.1518 $203.0094
43+ $5.9467 $255.7081
57+ $5.3315 $303.8955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess