The DS90LT012AQMFX/NOPB is a high-performance differential line receiver designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of the LVDS (Low Voltage Differential Signaling) family and is specifically engineered to support high-speed data transmission over twisted-pair or PCB trace connections.
Key Features
- Interface Type: LVDS
- Signaling Rate: Capable of supporting data rates up to 400 Mbps, making it suitable for high-speed data transfer applications.
- Power Supply: Operates on a single 3.3V supply, which helps in minimizing power consumption.
- Temperature Range: Designed to operate over an industrial temperature range, making it reliable in various environmental conditions.
- Package: Comes in an 8-pin SOT-23 package which is compact and suitable for space-constrained applications.
- Fail-Safe Feature: Includes a fail-safe mechanism that ensures the receiver output is high if the inputs are open or shorted, enhancing system reliability.
- ESD Protection: Equipped with robust electrostatic discharge (ESD) protection.
Applications
The DS90LT012AQMFX/NOPB is versatile and can be used in a variety of applications, including:
- Point-to-Point Baseband Data Transmission
- Clock Distribution Networks
- Networking Equipment
- Telecommunications Infrastructure
- High-Speed Digital Interconnects
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the DS90LT012AQMFX/NOPB is no exception. It is designed to meet or exceed the stringent requirements of industrial applications. Furthermore, the device is provided in a lead-free (NOPB) package, indicating it is manufactured with a focus on environmental sustainability.
Ordering Information
The product is available under the part number DS90LT012AQMFX/NOPB. When ordering, ensure to verify the availability and compliance with your local regulations and standards.